Linear Voltage Regulator IC Negative Adjustable 1 Output 100mA SOT-23-5
IC REG LIN NEG ADJ 100MA SOT23-5 Product overview: MIC5271BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5271BM5-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1076966-MIC5271BM5-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: -16V
Nominal Output Voltage (Min/Fixed): -1.2V
Dropout Voltage-Max: 0.9V @ 100mA
PSRR: 50dB (120Hz)
Maximum Output Voltage: -14V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC REG LIN NEG ADJ 100MA SOT23-5
IC REG LIN NEG ADJ 100MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5271BM5-TR-ND | 776-MIC5271BM5-TR | 1076966-MIC5271BM5-TR | MIC5271BM5-TR | MIC5271BM5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5271BM5-TR | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Negative | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |