The MIC5320-MFYML-TR is a dual ultra low-dropout (ULDO,Ñ¢) linear regulator designed for portable electronics applications. It features a compact 6-pin 1.6mm x 1.6mm Thin MLF® package, which is significantly smaller than traditional packages, making it suitable for space-constrained designs. This regulator supports an input voltage range of 2.3V to 5.5V and provides two independent outputs with a maximum output current of 150mA per channel. The device exhibits an ultra-low dropout voltage of 35mV at 150mA, ensuring efficient operation in battery-powered devices. It is stable with a minimum output capacitance of 1µF, allowing for the use of small ceramic capacitors, which further reduces board space and component costs. The MIC5320 also features low quiescent current of 85µA per output, fast turn-on time of 30µs, thermal shutdown protection, and current-limit protection, enhancing its reliability in various applications. This part number specifically provides output voltages of 2.8V and 1.5V, making it suitable for devices requiring these voltage levels. The operating temperature range is from -40°C to +125°C, which supports a wide range of environmental conditions. Overall, the MIC5320-MFYML-TR is a robust choice for engineers looking for a compact and efficient voltage regulation solution in portable electronic devices.
IC REG LINEAR 1.5V/2.8V 6MLF Product overview: MIC5320-MFYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5320-MFYML-TR
Manufacturer: Microchip Technology
Win Source Part Number: 1077070-MIC5320-MFYM
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-MLF (1.6x1.6)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V, 2.8V
Dropout Voltage-Max: 0.1V @ 150mA, 0.1V @ 150mA
Operating Supply Current: 120μA to 190μA
PSRR: 65dB to 45dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-MLF® (1.6x1.6)
IC REG LINEAR 1.5V/2.8V 6MLF
LDO Voltage Regulators Dual 150mA LDO Dual Enable
IC REG LINEAR 1.5V/2.8V 6MLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5320-MFYML-TR | 1077070-MIC5320-MFYML-TR | 576-1915-2-ND | MIC5320-MFYML-TR | MIC5320-MFYML-TR | MIC5320-MFYML-TR |
| Product Name | 1.5V 2.8V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5320-MFYML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-MLF (1.6x1.6) | Other; 6-WFDFN Exposed Pad, 6-MLF® | |||
| Output Voltage | 1.5 to 2.8 volts | 1.5 to 2.8 volts | 1.5 to 2.8 volts | 1.5 volts | ||
| IOUT | 3 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts |