Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.8YD5-TR MIC5319-1.8YD5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 129473-MIC5319-1.8YD 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 150μA PSRR: 70dB to 60dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 129473-MIC5319-1.8YD 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 150μA PSRR: 70dB to 60dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.8YD5-TR - 129473-MIC5319-1.8YD5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.8YD5-TR
129473-MIC5319-1.8YD5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.8YD5-TR 129473-MIC5319-1.8YD5-TR
Manufacturer: Microchip Technology Win Source Part Number: 129473-MIC5319-1.8YD 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 150μA PSRR: 70dB to 60dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 129473-MIC5319-1.8YD5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 150μA
PSRR: 70dB to 60dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2864-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2864-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2864-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2864-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2864-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2864-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2864-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2864-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2864-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.8V 500MA Voltage Regulator IC
776-MIC5319-1.8YD5-TR
1.8V 500MA Voltage Regulator IC 776-MIC5319-1.8YD5-TR
IC REG LIN 1.8V 500MA TSOT23-5 Product overview: MIC5319-1.8YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-1.8YD5-T R can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V 500MA TSOT23-5 Product overview: MIC5319-1.8YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-1.8YD5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5319-1.8YD5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5319-1.8YD5-TR
Voltage Regulators - Linear MIC5319-1.8YD5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5319-1.8YD5-TR
LDO Voltage Regulators MIC5319-1.8YD5-TR
LDO Voltage Regulators 500mA uCap Ultra-Low Dropout, High PSRR LDO Regulator

LDO Voltage Regulators 500mA uCap Ultra-Low Dropout, High PSRR LDO Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5319-1.8YD5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5319-1.8YD5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5319-1.8YD5-TR
IC REG LIN 1.8V 500MA TSOT23-5

IC REG LIN 1.8V 500MA TSOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5319-1.8YD5-TR
PMIC - Voltage Regulators - Linear MIC5319-1.8YD5-TR
IC REG LIN 1.8V 500MA TSOT23-5

IC REG LIN 1.8V 500MA TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 129473-MIC5319-1.8YD5-TR 576-2864-2-ND 776-MIC5319-1.8YD5-TR MIC5319-1.8YD5-TR MIC5319-1.8YD5-TR MIC5319-1.8YD5-TR MIC5319-1.8YD5-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.8YD5-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 500MA Voltage Regulator IC Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data