Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (2x2)
IC REG LINEAR 5V 500MA 6TMLF
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5319-5.0BML-TR-ND | MIC5319-5.0BML-TR | MIC5319-5.0BML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 6-VDFN Exposed Pad, 6-TMLF® | Other; 6-VDFN Exposed Pad, 6-TMLF® | |
| Special Features | Input Overcurrent Protection | Enable |