Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5265-3.0YD5

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5265-3.0YD5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5265-3.0YD5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5265-3.0YD5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Singapore, Singapore
3V 150MA Voltage Regulator IC
776-MIC5265-3.0YD5
3V 150MA Voltage Regulator IC 776-MIC5265-3.0YD5
IC REG LINEAR 3V 150MA TSOT23-5 Product overview: MIC5265-3.0YD5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5265-3.0YD5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 150MA TSOT23-5 Product overview: MIC5265-3.0YD5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5265-3.0YD5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MIC5265-3.0YD5 - 1222921-MIC5265-3.0YD5 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MIC5265-3.0YD5
1222921-MIC5265-3.0YD5
Newest Parts - MIC5265-3.0YD5 1222921-MIC5265-3.0YD5
Manufacturer: Microchip Technology Win Source Part Number: 1222921-MIC5265-3.0Y D5 Packaging: Bulk Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Supplier Device Package: TSOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 64dB ~ 62dB (1kHz ~ 100Hz) Protection Features: Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.micrel.com Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Maximum Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Family Part Number: MIC5265 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.5V at 150mA Current - Quiescent (Iq): 2μA

Manufacturer: Microchip Technology
Win Source Part Number: 1222921-MIC5265-3.0YD5
Packaging: Bulk
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 64dB ~ 62dB (1kHz ~ 100Hz)
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.micrel.com
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Maximum Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Family Part Number: MIC5265
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.5V at 150mA
Current - Quiescent (Iq): 2μA

Buy Now
Voltage Regulators - Linear - MIC5265-3.0YD5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5265-3.0YD5
Voltage Regulators - Linear MIC5265-3.0YD5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - MIC5265-3.0YD5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5265-3.0YD5
Voltage Regulators - Linear MIC5265-3.0YD5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5265-3.0YD5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5265-3.0YD5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5265-3.0YD5
IC REG LINEAR 3V 150MA TSOT23-5

IC REG LINEAR 3V 150MA TSOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5265-3.0YD5
PMIC - Voltage Regulators - Linear MIC5265-3.0YD5
IC REG LINEAR 3V 150MA TSOT23-5

IC REG LINEAR 3V 150MA TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5265-3.0YD5-ND 776-MIC5265-3.0YD5 1222921-MIC5265-3.0YD5 MIC5265-3.0YD5 MIC5265-3.0YD5 MIC5265-3.0YD5
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 150MA Voltage Regulator IC Newest Parts - MIC5265-3.0YD5 Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; Bulk SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Over Temperature, Under Voltage Lockout (UVLO) Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Battery Chargers - BQ24735RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details