IC REG LINEAR 5V 50MA 8MSOP Product overview: MIC5282-5.0YMME-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5282-5.0YMME-
Manufacturer: Microchip Technology
Win Source Part Number: 884792-MIC5282-5.0YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-MSOP-EP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5282
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC528250YMMETR, 576-3936-1, 576-3936-2, 576-3936-6, MIC5282-5.0YMME TR
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-MSOP-EP
IC REG LINEAR 5V 50MA 8-MSOP-EP
IC REG LINEAR 5V 50MA 8-MSOP-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-MSOP-EP
IC REG LINEAR 5V 50MA 8MSOP
IC REG LINEAR 5V 50MA 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5282-5.0YMME-TR | 884792-MIC5282-5.0YMME-TR | 576-3936-2-ND | MIC5282-5.0YMME-TR | MIC5282-5.0YMME-TR | MIC5282-5.0YMME-TR |
| Product Name | 5V 50MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5282-5.0YMME-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-MSOP-EP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | |
| VIN | 120 volts | 120 volts | ? to 120 volts |