Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TMLF® (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TMLF® (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TMLF® (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 112585-MIC5319YML-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.2V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.25 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-MLF (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 150μA
PSRR: 70dB to 60dB (1kHz to 10kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
IC REG LIN POS ADJ 500MA 6TMLF Product overview: MIC5319YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319YML-TR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 500MA 6TMLF
IC REG LIN POS ADJ 500MA 6TMLF
IC REG LIN POS ADJ 500MA 6TMLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-1299-6-ND | 112585-MIC5319YML-TR | 776-MIC5319YML-TR | MIC5319YML-TR | MIC5319YML-TR | MIC5319YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5319YML-TR | 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 6-VDFN Exposed Pad, 6-TMLF® | Other; 6-MLF (2x2) | Other; Tape & Reel (TR) | Other; 6-VDFN Exposed Pad, 6-TMLF® | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |