Manufacturer: Microchip Technology
Win Source Part Number: 788721-MIC5308YD6-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: MIC5308
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
PSRR: 90dB ~ 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TSOT-23-6
Output Voltage MAX: 2V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.15V @ 150mA
Alternative Parts (Cross-Reference): V62/06652-01XE; MAX1983EUT; MAX1983EUT-T; MAX1983EUT+;
Introduction Date: November 01, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 150MA TSOT23 Product overview: MIC5308YD6-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5308YD6-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TSOT-23-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TSOT-23-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TSOT-23-6
LDO Voltage Regulators Low Vin/Vout, Low Iq 150mA ULDO
IC REG LIN POS ADJ 150MA TSOT23
IC REG LIN POS ADJ 150MA TSOT23
IC REG LIN POS ADJ 150MA TSOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 788721-MIC5308YD6-TR | 776-MIC5308YD6-TR | 576-3023-2-ND | MIC5308YD6-TR | 536-MIC5308YD6-TR | MIC5308YD6-TR | MIC5308YD6-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5308YD6-TR | 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | IC REG LIN POS ADJ 150MA TSOT23 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |