Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TDFN (1.6x1.6)
LDO Voltage Regulators 150mA uCap LDO Regulator
IC REG LINEAR 2V 150MA 6TDFN
IC REG LINEAR 2V 150MA 6TDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TDFN (1.6x1.6)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5265-2.0YMT-TR-ND | MIC5265-2.0YMT-TR | MIC5265-2.0YMT-TR | MIC5265-2.0YMT-TR | MIC5265-2.0YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |||
| Special Features | Over Temperature, Under Voltage Lockout (UVLO) | Enable |