DigiKey Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| -2V TO 80V, BIDIRECTIONAL 650 KH | |
| -4-V TO 110-V 1.3-MHZ HIGH-PRECI | |
| -4-V TO 110-V, 1.3-MHZ, ULTRA-PR | |
| -5-V TO 110-V BIDIRECTIONAL HIGH | |
| -5-V TO 110-V BIDIRECTIONAL ULTR | |
| -5-V TO 110-V, BIDIRECTIONAL, 1. | |
| -5-V TO 110-V, BIDIRECTIONAL, HI | |
| 110V, 35A INTEGRATED-SHUNT HIGH- | |
| 110V, 75ARMS INTEGRATED SHUNT, U | |
| 110V, 75ARMS INTEGRATED-SHUNT HI | |
| 40V, WIDE COMMON-MODE VOLTAGE (- | |
| 80-V, BIDIRECTIONAL 50-A ZERO-DR | |
| AEC-Q100 -4-V TO 110-V 1.3-MHZ H | |
| AEC-Q100 -4-V TO 110-V 1.3-MHZ | |
| AEC-Q100 -4V TO 110V BIDIRECTIO | |
| AEC-Q100 -5V TO 110V BIDIRECTI | |
| AEC-Q100 QUALIFIED, -2V TO 80V, | |
| AEC-Q100, -4-V TO 110-V BIDIRECT | |
| AEC-Q100, -4V TO 110V BIDIRECTIO | |
| AEC-Q100, -5-V TO 110-V, BIDIREC | |
| AEC-Q100, -5V TO 110V, BIDIRECTI | |
| AEC-Q100-4-V TO 110-V1.3-MHZ ULT | |
| AEC-Q100-4-V TO 110-V1.3-MHZ | |
| Amplifier IC 1-Channel (Mono) Class AB 8-MSOP | |
| Amplifier IC 1-Channel (Mono) Class AB 8-SOIC | |
| Amplifier IC 1-Channel (Mono) Class AB 8-SOP-EP | |
| Amplifier IC 1-Channel (Mono) Class AB 9-UTQFN (1.5x1.5) | |
| Amplifier IC 1-Channel (Mono) Class D 16-DIP | |
| Amplifier IC 1-Channel (Mono) Class D 16-SOIC | |
| Amplifier IC 1-Channel (Mono) Class D 22-PQFN (5x6) | |
| Amplifier IC 1-Channel (Mono) Class D 22-QFN (3x4) | |
| Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3) | |
| Amplifier IC 1-Channel (Mono) Class D 8-MSOP | |
| Amplifier IC 1-Channel (Mono) Class D 9-UTQFN (1.5x1.5) | |
| Amplifier IC 1-Channel (Mono) Class G 20-QFN (3x3) | |
| Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-eTSSOP | |
| Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-SOP-EP | |
| Amplifier IC 2-Channel (Stereo) Class D 24-eTSSOP | |
| Amplifier IC 2-Channel (Stereo) Class D 28-eTSSOP | |
| Amplifier IC 2-Channel (Stereo) Class D 32-MLPQ (7x7) | |
| Amplifier IC 2-Channel (Stereo) Class D 44-PQFN (7x7) | |
| Amplifier IC 2-Channel (Stereo) Class D 48-MLPQ (7x7) | |
| Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 12-UTQFN (2x2) | |
| Amplifier IC 4-Channel (Quad) Class D PG-VQFN-48 | |
| Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-QFN (3x3) | |
| Amplifier IC | |
| ANALOG CURRENT-SENSE AMPLIFIERS | |
| Current Feedback Amplifier 1 Circuit 8-SOIC | |
| Current Sense Amplifier 1 Circuit 16-TSSOP | |
| Current Sense Amplifier 1 Circuit 20-TSSOP | |
| Current Sense Amplifier 1 Circuit 6-SOT | |
| Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 14-TSSOP | |
| Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 20-TSSOP | |
| Current Sense Amplifier 1 Circuit SC-70-5 | |
| Current Sense Amplifier 1 Circuit SOT-23-5 | |
| Current Sense Amplifier 4 Circuit 16-VQFN (4x4) | |
| Current Sense Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP | |
| Current Sense Amplifier Circuit 16-VQFN (4x4) | |
| Differential Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3) | |
| Differential Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| FULLY DIFFERENTIAL INSTRUMENTATI | |
| General Purpose Amplifier 1 Circuit 8-MSOP | |
| General Purpose Amplifier 1 Circuit 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 10-VSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (3x3) | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-5 | |
| General Purpose Amplifier 2 Circuit 10-HMSOP | |
| General Purpose Amplifier 2 Circuit Differential 10-HMSOP | |
| General Purpose Amplifier 2 Circuit Differential 16-QFN (4x4) | |
| IC AUDIO AMP AB 8-SOP | |
| IC AUDIO AMP D 8-DFN | |
| IC AUDIO AMP | |
| IC BUFF 10V/13.2V 20-QFN | |
| IC CURR SENSE 1 CIRCUIT 20TSSOP | |
| IC CURRENT SENSE 1 CIRCUIT 6SOT | |
| IC INST AMP 1 CIRCUIT 8SOIC | |
| IC INST AMP 1 CIRCUIT 8VSSOP | |
| IC OPAMP | |
| INA241A4IDGKR | |
| INA241A5IDGKR | |
| INA351AIDSGR | |
| Instrumentation Amplifier 1 Circuit 10-VSSOP | |
| Instrumentation Amplifier 1 Circuit 8-SOIC | |
| Instrumentation Amplifier 1 Circuit 8-SON (3x3) | |
| Instrumentation Amplifier 1 Circuit 8-VSSOP | |
| Instrumentation Amplifier 1 Circuit 8-WSON (2x2) | |
| Instrumentation Amplifier 1 Circuit Rail-to-Rail 0-XCEPT | |
| Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3) | |
| Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSSOP | |
| Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-CFP | |
| Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3) | |
| Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP | |
| Instrumentation Amplifier 1 Circuit TSOT-23-8 | |
| J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| LOW-POWER (100 UA) SELECTABLE-GA | |
| LOW-POWER, 1-M RIN, 20-A IQ, SMA | |
| PRECISION, LOW-POWER, INDIRECT C | |
| TINY (1.5-MM - 2-MM) LOW-POWER | |
| TINY (1.5-MM 2-MM) LOW-POWER (10 | |
| TINY (1.5-MM 2-MM) LOW-POWER (1 | |
| TINY (2-MM 2-MM), LOW-POWER (100 | |
| Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-TDFN (3x3) | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP |
| << Prev | Next >> |