Manufacturer: Infineon Technologies
Win Source Part Number: 1046350-IR4302MTRPBF
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 130W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 44-PQFN (7x7)
Dimension: 44-PowerVFQFN
Supply Voltage - Operating: 10 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 44-PQFN (7x7)
Amplifier IC 2-Channel (Stereo) Class D 44-PQFN (7x7)
Amplifier IC 2-Channel (Stereo) Class D 44-PQFN (7x7)
Infineon IR4302MTRPBF Audio Amplifier IC
Infineon IR4302MTRPBF Audio Amplifier IC
Infineon IR4302MTRPBF Audio Amplifier IC
IC AMP CLASS D STEREO 130W 44QFN Product overview: IR4302MTRPBF from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 130W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IR4302MTRPBF can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 44-PQFN (7x7)
IC AMP AUDIO 130W 2 CHAN PQFN44
Audio Amplifiers Int Dig Audio Amp 35W 4ohm 250uVrms
IC AMP CLASS D STEREO 130W 44QFN
IC AMP CLASS D STEREO 130W 44QFN
IC AMP CLASS D STEREO 130W 44QFN
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1046350-IR4302MTRPBF | IR4302MTRPBFDKR-ND | 2186315 | 742-IR4302MTRPBF | IR4302MTRPBF | 376-IR4302MTRPBF | IR4302MTRPBF | IR4302MTRPBF | IR4302MTRPBF | IR4302MTRPBF |
| Product Name | Linear - Linear - Amplifiers - Audio - IR4302MTRPBF | Audio Amplifiers | Audio Amplifier ICs | 130W Audio Amplifier | Audio Amplifiers | IC AMP AUDIO 130W 2 CHAN PQFN44 | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 10 to 15 volts | 10 to 15 volts | 62 volts | 10 to 15 volts | 12 volts | 15 to 10 volts | ||||
| Output Power | 130 watts | 130 watts | 130 watts | 130 watts | 130 watts | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Operation Class | Class D | Class D | Class D | |||||||
| Package Type | 44-PQFN (7x7) | 44-PowerVFQFN | PQFN | Tape & Reel (TR) | 44-PowerVFQFN | 44-PowerVFQFN | Surface Mount |