Win Source Part Number: 1357429-INA293B1IDBV
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: INA293
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 1.5mA
Number of Circuits: 1
-3db Bandwidth: 1.3 MHz
Amplifier Type: Current Sense
Slew Rate: 2.5V/µs
Current - Input Bias: 20 µA
Voltage - Input Offset: 30 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 20 V
-4-V to 110-V, 1.3-MHz, ultra-precise current-sense amplifier 5-SOT-23 -40 to 125 Product overview: INA293B1IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA293B1IDBVR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifier 1 Circuit SOT-23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1357429-INA293B1IDBVR | 687-INA293B1IDBVR | 296-INA293B1IDBVRTR-ND | INA293B1IDBVR | INA293B1IDBVR | INA293B1IDBVR | INA293B1IDBVR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |||
| VOS | 0.0300 millivolts | 0.0300 millivolts | 0.0300 millivolts | ||||
| IBIAS | 20 µA | 20 µA | 20 µA | ||||
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs | 2.5 V/µs | ||
| Bandwidth | 1.3 MHz | 1.3 MHz | 1.3 MHz |