IC AMP CLASS G MONO 2W 20QFN Product overview: IS31AP2031-QFLS2-TR from Lumissil Microsystems is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP2031-QFLS2
Manufacturer: Lumissil Microsystems
Win Source Part Number: 875353-IS31AP2031-QF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class G 20-QFN (3x3)
Package: Reel - TR
Package: 20-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IS31AP2031
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 706-1166-6, 706-1166-2, 706-1166-1, IS31AP2031QFLS2TR
Amplifier IC 1-Channel (Mono) Class G 20-QFN (3x3)
Audio Amplifiers Hi Pwr Ultr-Lo EMI Class-G Amp w/ AGC
IC AMP CLASS G MONO 2W 20QFN
Amplifier IC 1-Channel (Mono) Class G 20-QFN (3x3)
IC AMP CLASS G MONO 2W 20QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-IS31AP2031-QFLS2-TR | 875353-IS31AP2031-QFLS2-TR | 2521-IS31AP2031-QFLS2-TR-ND | IS31AP2031-QFLS2-TR | IS31AP2031-QFLS2-TR | IS31AP2031-QFLS2-TR | IS31AP2031-QFLS2-TR |
| Product Name | 2W Audio Amplifier | Linear - Linear - Amplifiers - Audio - IS31AP2031-QFLS2-TR | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 20-QFN (3x3) | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | ||
| Operation Class | Class G | Class G | Class G | ||||
| Features | Thermal Shutdown Protection |