IC OP AMP 1CH TSOT-23-8
IC OP AMP 1CH TSOT-23-8
IC OP AMP 1CH TSOT-23-8
-5-V TO 110-V, BIDIRECTIONAL, 1. Product overview: INA296A5IDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA296A5IDDFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Linear- Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) /Cut Tape (CT)
Amplifier Type: Current Sense
Slew Rate: 8V/µs
Current - Input Bias: 35 µA
Voltage - Input Offset: 2 µV
Current - Supply: 2.5mA
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
-5-V TO 110-V, BIDIRECTIONAL, 1.
-5-V TO 110-V, BIDIRECTIONAL, 1.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA296A5IDDFRTR-ND | 687-INA296A5IDDFR | INA296A5IDDFR | INA296A5IDDFR | |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) -Linear- Amplifiers -Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | |||
| Slew Rate | 8 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SOT-23-8 Thin, TSOT-23-8 | Tape & Reel (TR) | Surface Mount | Surface Mount | |
| Standards | RoHS |