Low-Power, Single Supply, CMOS, Low Cost, Instumentation Amplifier 8-VSSOP -55 to 125
3-Ch Instrumentation Amp, 2MHz BW, 10pA Ib, 5.5V, VSSOP Product overview: INA332AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA332AIDGKTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1045593-INA332AIDGKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 2MHz
Amplifier Type: Instrumentation
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 415μA
Channel Output Current: 48mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Industrial, Medical, Signal Processing, Communications & Networking, Test & Measurement, Automotive, Audio
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA332AIDGKTG4 | 687-INA332AIDGKTG4 | 1045593-INA332AIDGKTG4 | INA332AIDGKTG4-ND | INA332AIDGKTG4 | INA332AIDGKTG4 | INA332AIDGKTG4 |
| Product Name | INA332 Low-Power, Single Supply, CMOS, Low Cost, Instumentation Amplifier | 2MHz 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA332AIDGKTG4 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||
| Package Type | VSSOP | Tape and Reel | SSOP; SOP; 8-VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||
| Quiescent Current (IQ) | 415 microamps |