Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA4181A3IPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319828-INA4181A3IPW R Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 4 Standard Package: 2,000 Mounting: Surface Mount Output Type: Rail-to-Rail -3db Bandwidth: 150 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Current - Input Bias: 75 µA Voltage - Input Offset: 100 µV Current - Supply: 690µA Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-49083-6,296-4908 3-1,296-49083-2 Base Product Number: INA4181 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319828-INA4181A3IPW R Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 4 Standard Package: 2,000 Mounting: Surface Mount Output Type: Rail-to-Rail -3db Bandwidth: 150 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Current - Input Bias: 75 µA Voltage - Input Offset: 100 µV Current - Supply: 690µA Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-49083-6,296-4908 3-1,296-49083-2 Base Product Number: INA4181 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319828-INA4181A3IPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319828-INA4181A3IPWR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319828-INA4181A3IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1319828-INA4181A3IPW R Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 4 Standard Package: 2,000 Mounting: Surface Mount Output Type: Rail-to-Rail -3db Bandwidth: 150 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Current - Input Bias: 75 µA Voltage - Input Offset: 100 µV Current - Supply: 690µA Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-49083-6,296-4908 3-1,296-49083-2 Base Product Number: INA4181 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319828-INA4181A3IPWR
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 150 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 75 µA
Voltage - Input Offset: 100 µV
Current - Supply: 690µA
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-49083-6,296-49083-1,296-49083-2
Base Product Number: INA4181
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Singapore, Singapore
Quad 26V 350kHz TSSOP Operational Amplifier IC
687-INA4181A3IPWR
Quad 26V 350kHz TSSOP Operational Amplifier IC 687-INA4181A3IPWR
26V, quad channel, bi-directional, 350kHz current sense amplifier 20-TSSOP -40 to 125 Product overview: INA4181A3IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 26V, 350kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 26V, 350kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4181A3IPWR can be used for catalog matching and distributor lookup.

26V, quad channel, bi-directional, 350kHz current sense amplifier 20-TSSOP -40 to 125 Product overview: INA4181A3IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 26V, 350kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 26V, 350kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4181A3IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49083-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49083-1-ND
Instrumentation, Op Amps, Buffer Amps 296-49083-1-ND
Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP

Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49083-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49083-2-ND
Instrumentation, Op Amps, Buffer Amps 296-49083-2-ND
Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP

Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49083-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49083-6-ND
Instrumentation, Op Amps, Buffer Amps 296-49083-6-ND
Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP

Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA4181A3IPWR
Current Sense Amplifiers INA4181A3IPWR
Current Sense Amplifiers Quad-channel, 26V bi-directional current sense amplifier for cost-sensitive systems 20-TSSOP -40 to 125

Current Sense Amplifiers Quad-channel, 26V bi-directional current sense amplifier for cost-sensitive systems 20-TSSOP -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA4181A3IPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA4181A3IPWR
Instrumentation, OP Amps, Buffer Amps INA4181A3IPWR
IC CURR SENSE 4 CIRCUIT 20TSSOP

IC CURR SENSE 4 CIRCUIT 20TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA4181A3IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA4181A3IPWR
Instrumentation, OP Amps, Buffer Amps INA4181A3IPWR
Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP

Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA4181A3IPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA4181A3IPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA4181A3IPWR
IC CURR SENSE 4 CIRCUIT 20TSSOP

IC CURR SENSE 4 CIRCUIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA4181A3IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA4181A3IPWR
Integrated Circuits (ICs) - Linear - Amplifiers INA4181A3IPWR
IC CURR SENSE 4 CIRCUIT 20TSSOP

IC CURR SENSE 4 CIRCUIT 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1319828-INA4181A3IPWR 687-INA4181A3IPWR 296-49083-1-ND INA4181A3IPWR INA4181A3IPWR INA4181A3IPWR INA4181A3IPWR INA4181A3IPWR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Quad 26V 350kHz TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Current Sense Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Source Current (IS) 0.6900 milliamps 0.6900 milliamps 0.6900 milliamps 0.6900 milliamps
VOS 0.1000 millivolts 0.1000 millivolts 0.1000 millivolts
IBIAS 75 µA 75 µA 75 µA
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2701SBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2400 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Op Amps - 2448563P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SOP; SOP-8
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC318ADL - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details