80V, bi-directional, precision current sense amp w/pwm rejection & int. shunt resistor 20-TSSOP -40 to 125 Product overview: INA253A2IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA253A2IPWR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 20-TSSOP
IC OP AMP 1CH 20-TSSOP
IC OP AMP 1CH 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1319826-INA253A2IPWR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 2,000
Mounting: Surface Mount
-3db Bandwidth: 350 kHz
Amplifier Type: Current Sense
Slew Rate: 2.4V/µs
Current - Input Bias: 90 µA
Current - Supply: 1.8mA
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-INA253A2IPWRTR
Base Product Number: INA253
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
IC CURR SENSE 1 CIRCUIT 20TSSOP
IC CURR SENSE 1 CIRCUIT 20TSSOP
IC CURR SENSE 1 CIRCUIT 20TSSOP
Current Sense Amplifier 1 Circuit 20-TSSOP
Current Sense Amplifiers 80V, 15A precision integrated-shunt high-accuracy current sense amplifier w/ enhanced PWM rejection 20-TSSOP -40 to 125
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA253A2IPWR | 296-INA253A2IPWRTR-ND | 1319826-INA253A2IPWR | INA253A2IPWR | INA253A2IPWR | INA253A2IPWR | INA253A2IPWR | INA253A2IPWR |
| Product Name | 80V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | ||||
| Slew Rate | 2.4 V/µs | 2.4 V/µs | 2.4 V/µs | 2.40E-6 V/µs | 2.4 V/µs | |||
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 20-TSSOP (0.173", 4.40mm Width) | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |||
| Standards | RoHS | RoHS |