Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Amplifier Type: Current Sense
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Slew Rate: 8V/µs
-5-V TO 110-V, BIDIRECTIONAL, 1. Product overview: INA296B3IDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA296B3IDDFR can be used for catalog matching and distributor lookup.
IC OP AMP 1CH TSOT-23-8
IC OP AMP 1CH TSOT-23-8
IC OP AMP 1CH TSOT-23-8
-5-V TO 110-V, BIDIRECTIONAL, 1.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA296B3IDDFR | 296-INA296B3IDDFRDKR-ND | INA296B3IDDFR | |
| Product Name | Integrated Circuits (ICs) Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Slew Rate | 8 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs |
| Package Type | SOT-23-8 | Tape & Reel (TR) | SOT; SOT-23-8 Thin, TSOT-23-8 | SOT-23-8 |
| Standards | RoHS | |||
| Supply Voltage (VS) | 2.7 to 20 volts | 20 volts | ||
| Bandwidth | 1.1 MHz |