TINY (2-MM 2-MM), LOW-POWER (100 Product overview: INA350ABSIDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA350ABSIDSGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Linea-r Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Slew Rate: 0.1V/µs
Amplifier Type: Instrumentation
Current - Input Bias: 1 pA
Voltage - Input Offset: 200 µV
Mounting Type: Surface Mount
Package / Case: 8-WFDFN Exposed Pad
Instrumentation Amplifier 1 Circuit 8-WSON (2x2)
Instrumentation Amplifier 1 Circuit 8-WSON (2x2)
Instrumentation Amplifier 1 Circuit 8-WSON (2x2)
TINY (2-MM 2-MM), LOW-POWER (100
Instrumentation Amplifier 1 Circuit 8-WSON (2x2)
TINY (2-MM 2-MM), LOW-POWER (100
TINY (2-MM 2-MM), LOW-POWER (100
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA350ABSIDSGR | 296-INA350ABSIDSGRDKR-ND | INA350ABSIDSGR | INA350ABSIDSGR | INA350ABSIDSGR | INA350ABSIDSGR | |
| Product Name | Low-Power Operational Amplifier IC | Integrated Circuits (ICs)- Linea-r Amplifiers- Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.7 volts | 1.7 volts | ||||
| Slew Rate | 0.1000 V/µs | 0.1000 V/µs | 0.1000 V/µs | 0.1000 V/µs | 1.00E-7 V/µs | 0.1000 V/µs | |
| Bandwidth | 0.0250 MHz | 0.0250 MHz | 0.0250 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |