Texas Instruments High-Performance Analog 36V TSSOP Operational Amplifier IC INA250A4PW

Description
36V, bi-directional, precision current sense amplifier w/int. shunt resistor 16-TSSOP -40 to 125 Product overview: INA250A4PW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA250A4PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36V, bi-directional, precision current sense amplifier w/int. shunt resistor 16-TSSOP -40 to 125 Product overview: INA250A4PW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA250A4PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V TSSOP Operational Amplifier IC
687-INA250A4PW
36V TSSOP Operational Amplifier IC 687-INA250A4PW
36V, bi-directional, precision current sense amplifier w/int. shunt resistor 16-TSSOP -40 to 125 Product overview: INA250A4PW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA250A4PW can be used for catalog matching and distributor lookup.

36V, bi-directional, precision current sense amplifier w/int. shunt resistor 16-TSSOP -40 to 125 Product overview: INA250A4PW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA250A4PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45003-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45003-5-ND
Instrumentation, Op Amps, Buffer Amps 296-45003-5-ND
Current Sense Amplifier 1 Circuit 16-TSSOP

Current Sense Amplifier 1 Circuit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319763-INA250A4PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319763-INA250A4PW
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319763-INA250A4PW
Manufacturer: Texas Instruments Win Source Part Number: 1319763-INA250A4PW Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 1 Standard Package: 90 Mounting: Surface Mount Amplifier Type: Current Sense Slew Rate: 0.2V/µs Gain Bandwidth Product: 50 kHz Current - Input Bias: 28 µA Current - Supply: 200µA Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: INA250A4PW-ND,296-45 003-5 Base Product Number: INA250A4 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 36 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319763-INA250A4PW
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 1
Standard Package: 90
Mounting: Surface Mount
Amplifier Type: Current Sense
Slew Rate: 0.2V/µs
Gain Bandwidth Product: 50 kHz
Current - Input Bias: 28 µA
Current - Supply: 200µA
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: INA250A4PW-ND,296-45003-5
Base Product Number: INA250A4
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA250A4PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA250A4PW
Integrated Circuits (ICs) - Linear - Amplifiers INA250A4PW
IC CURR SENSE 1 CIRCUIT 16TSSOP

IC CURR SENSE 1 CIRCUIT 16TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA250A4PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA250A4PW
Instrumentation, OP Amps, Buffer Amps INA250A4PW
Current Sense Amplifier 1 Circuit 16-TSSOP

Current Sense Amplifier 1 Circuit 16-TSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA250A4PW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA250A4PW
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA250A4PW
IC CURR SENSE 1 CIRCUIT 16TSSOP

IC CURR SENSE 1 CIRCUIT 16TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA250A4PW - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA250A4PW
Instrumentation, OP Amps, Buffer Amps INA250A4PW
IC CURR SENSE 1 CIRCUIT 16TSSOP

IC CURR SENSE 1 CIRCUIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-INA250A4PW 296-45003-5-ND 1319763-INA250A4PW INA250A4PW INA250A4PW INA250A4PW INA250A4PW
Product Name 36V TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Source Current (IS) 0.2000 milliamps 0.2000 milliamps 0.2000 milliamps 0.2000 milliamps
Slew Rate 0.2000 V/µs 0.2000 V/µs 2.00E-7 V/µs 0.2000 V/µs 0.2000 V/µs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; 16-TSSOP (0.173", 4.40mm Width) 16-TSSOP (0.173, 4.40mm Width) SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details
LT1014 Quad Precision Operational Amplifier - 5962-89677022A - Texas Instruments
Specs
Supply Voltage (VS) 5 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8010AR-REEL - Lingto Electronic Limited
Specs
Source Current (IS) 15.5 milliamps
Bandwidth 230 MHz
View Details
Op Amps - 1333373P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SO
Number of Pins 8
View Details