Wide-Temperature, Precision Instrumentation Amplifier 8-VSSOP -40 to 125
Precision 1-Ch Instrumentation Amp, 1kHz BW, 106dB CMRR, VSSOP Product overview: INA337AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA337AIDGKR can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 8VSSOP
Instrumentation Amplifier 1 Circuit 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 113210-INA337AIDGKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1kHz
Amplifier Type: Instrumentation
Current - Input Bias: 200pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 2.4mA
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
Instrumentation Amplifier 1 Circuit 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA337AIDGKR | 687-INA337AIDGKR | 296-INA337AIDGKRDKR-ND | 113210-INA337AIDGKR | INA337AIDGKR | INA337AIDGKR | INA337AIDGKR | INA337AIDGKR |
| Product Name | INA337 Wide-Temperature, Precision Instrumentation Amplifier | 1kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA337AIDGKR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |||||||
| CMRR | 106 dB | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | |||
| IBIAS | 0.0020 µA | 2.00E-4 µA | 2.00E-4 µA | 2.00E-4 µA | ||||
| Input Voltage Noise (Vn) | 33 nV/rt.Hz |