INST Amp Single R-R O/P ±18V/36V 10-Pin VSON EP T/R Product overview: INA826SIDRCT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA826SIDRCT can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Amplifier Type: Instrumentation
Output Type: Rail-to-Rail
Slew Rate: 1V/µs
Current - Input Bias: 35 nA
Voltage - Input Offset: 40 µV
Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3)
IC INST AMP 1 CIRCUIT 10VSON
IC INST AMP 1 CIRCUIT 10VSON
Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3)
IC INST AMP 1 CIRCUIT 10VSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA826SIDRCT | 296-49650-2-ND | INA826SIDRCT | INA826SIDRCT | INA826SIDRCT | INA826SIDRCT | |
| Product Name | 18V 36V Operational Amplifier IC | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| VOS | 0.0400 millivolts | 0.0400 millivolts | 0.0400 millivolts | ||||
| IBIAS | 0.0350 µA | 0.0350 µA | 0.0350 µA | ||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | ||
| Features | Rail-Rail-Out |