Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Amplifier Type: Instrumentation
Slew Rate: 0.9V/µs
Current - Input Bias: 1.2 nA
Voltage - Input Offset: 20 µV
Current - Output / Channel: 20 mA
Current - Supply (Max): 180µA
PRECISION (100 UV), LOW-POWER (2 Product overview: INA823DGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA823DGKR can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 8-VSSOP
Instrumentation Amplifier 1 Circuit 8-VSSOP
Instrumentation Amplifier 1 Circuit 8-VSSOP
PRECISION (100 UV), LOW-POWER (2
PRECISION (100 UV), LOW-POWER (2
PRECISION (100 UV), LOW-POWER (2
Instrumentation Amplifier 1 Circuit 8-VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA823DGKR | 296-INA823DGKRDKR-ND | INA823DGKR | INA823DGKR | INA823DGKR | INA823DGKR | |
| Product Name | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Low-Power Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.1800 milliamps | 0.1800 milliamps | 0.1800 milliamps | 0.1800 milliamps | |||
| VOS | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | ||||
| IBIAS | 0.0012 µA | 0.0012 µA | 0.0012 µA | ||||
| Slew Rate | 0.9000 V/µs | 0.9000 V/µs | 0.9000 V/µs | 9.00E-7 V/µs | 0.9000 V/µs | 0.9000 V/µs | |
| Standards | RoHS | RoHS |