Infineon Technologies AG Linear - Linear - Amplifiers - Audio - IRS2092STRPBF IRS2092STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017822-IRS2092STRPBF Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Family Name: IRS2092 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 10 V to 18 V Alternative Parts (Cross-Reference): L6390D013TR; L6390DTR; L6390D; Introduction Date: September 30, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017822-IRS2092STRPBF Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Family Name: IRS2092 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 10 V to 18 V Alternative Parts (Cross-Reference): L6390D013TR; L6390DTR; L6390D; Introduction Date: September 30, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - IRS2092STRPBF - 017822-IRS2092STRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - IRS2092STRPBF
017822-IRS2092STRPBF
Linear - Linear - Amplifiers - Audio - IRS2092STRPBF 017822-IRS2092STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017822-IRS2092STRPBF Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Family Name: IRS2092 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 10 V to 18 V Alternative Parts (Cross-Reference): L6390D013TR; L6390DTR; L6390D; Introduction Date: September 30, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017822-IRS2092STRPBF
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Family Name: IRS2092
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 10 V to 18 V
Alternative Parts (Cross-Reference): L6390D013TR; L6390DTR; L6390D;
Introduction Date: September 30, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Audio Amplifier
742-IRS2092STRPBF
Audio Amplifier 742-IRS2092STRPBF
IC AMP CLASS D MONO 16SOIC Product overview: IRS2092STRPBF from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IRS2092STRPBF can be used for catalog matching and distributor lookup.

IC AMP CLASS D MONO 16SOIC Product overview: IRS2092STRPBF from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IRS2092STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - IRS2092STRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
IRS2092STRPBFCT-ND
Audio Amplifiers IRS2092STRPBFCT-ND
Amplifier IC 1-Channel (Mono) Class D 16-SOIC

Amplifier IC 1-Channel (Mono) Class D 16-SOIC

Buy Now Datasheet
Audio Amplifiers - IRS2092STRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
IRS2092STRPBFTR-ND
Audio Amplifiers IRS2092STRPBFTR-ND
Amplifier IC 1-Channel (Mono) Class D 16-SOIC

Amplifier IC 1-Channel (Mono) Class D 16-SOIC

Buy Now Datasheet
Audio Amplifier ICs - 1711980P - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1711980P
Audio Amplifier ICs 1711980P
Infineon IRS2092STRPBF

Infineon IRS2092STRPBF

Supplier's Site
Audio Amplifier ICs - 1711980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1711980
Audio Amplifier ICs 1711980
Infineon IRS2092STRPBF

Infineon IRS2092STRPBF

Supplier's Site
Audio Amplifier ICs - 1702312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1702312
Audio Amplifier ICs 1702312
Infineon IRS2092STRPBF

Infineon IRS2092STRPBF

Supplier's Site
Operational Amplifier/Comparator >> Audio Power OpAmps - IRS2092STRPBF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Audio Power OpAmps
IRS2092STRPBF
Operational Amplifier/Comparator >> Audio Power OpAmps IRS2092STRPBF
单声道 D类功放 SOIC-16-150mil Audio Power OpAmps ROHS

单声道 D类功放 SOIC-16-150mil Audio Power OpAmps ROHS

Supplier's Site Datasheet
Audio Amplifiers - IRS2092STRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
IRS2092STRPBF
Audio Amplifiers IRS2092STRPBF
Amplifier IC 1-Channel (Mono) Class D 16-SOIC

Amplifier IC 1-Channel (Mono) Class D 16-SOIC

Buy Now Datasheet
Audio Amplifiers - IRS2092STRPBF - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
IRS2092STRPBF
Audio Amplifiers IRS2092STRPBF
IC AMP CLASS D MONO 16SOIC

IC AMP CLASS D MONO 16SOIC

Supplier's Site
Linear - Amplifiers - Audio - IRS2092STRPBF - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
IRS2092STRPBF
Linear - Amplifiers - Audio IRS2092STRPBF
IC AMP CLASS D MONO 16SOIC

IC AMP CLASS D MONO 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
IRS2092STRPBF
Audio Amplifiers IRS2092STRPBF
Audio Amplifiers 200V Dig Aud Drvr

Audio Amplifiers 200V Dig Aud Drvr

Buy Now Datasheet
Audio Power Amplifier, Class D, Nsoic-16; Output Power Infineon - 18AC7397 - Newark, An Avnet Company
Chicago, IL, United States
Audio Power Amplifier, Class D, Nsoic-16; Output Power Infineon
18AC7397
Audio Power Amplifier, Class D, Nsoic-16; Output Power Infineon 18AC7397
AUDIO POWER AMPLIFIER, CLASS D, NSOIC-16; Output Power:500W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:10V to 18V; Amplifier Case Style:NSOIC; No. of Pins:16Pins; Load Impedance:-; Operating Temperature RoHS Compliant: Yes

AUDIO POWER AMPLIFIER, CLASS D, NSOIC-16; Output Power:500W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:10V to 18V; Amplifier Case Style:NSOIC; No. of Pins:16Pins; Load Impedance:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - IRS2092STRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
IRS2092STRPBF
Integrated Circuits (ICs) - Linear - Amplifiers - Audio IRS2092STRPBF
IC AMP CLASS D MONO 16SOIC

IC AMP CLASS D MONO 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Power Operational Amplifiers Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number 017822-IRS2092STRPBF 742-IRS2092STRPBF IRS2092STRPBFCT-ND 1711980P 1702312 IRS2092STRPBF IRS2092STRPBF IRS2092STRPBF IRS2092STRPBF IRS2092STRPBF 18AC7397 IRS2092STRPBF
Product Name Linear - Linear - Amplifiers - Audio - IRS2092STRPBF Audio Amplifier Audio Amplifiers Audio Amplifier ICs Audio Amplifier ICs Operational Amplifier/Comparator >> Audio Power OpAmps Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Audio Power Amplifier, Class D, Nsoic-16; Output Power Infineon Integrated Circuits (ICs) - Linear - Amplifiers - Audio
Supply Voltage (VS) 10 to 18 volts 12 volts 10 to 18 volts 10 to 18 volts 10 to 18 volts 10 to 18 volts 18 to 10 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Operation Class Class D Class D Class D Class D
Package Type SOIC; 16-SOIC Tape & Reel (TR) SOIC; "16-SOIC (0.154"", 3.90mm Width)" DSO SOIC; Soic SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) Surface Mount
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data