Texas Instruments INA333 Low Power, Precision Instrumentation Amplifier INA333AIDGKTG4

Description
Low Power, Precision Instrumentation Amplifier 8-VSSOP -40 to 125
Request a Quote
Description
Low Power, Precision Instrumentation Amplifier 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA333 is a micro-power, zero-drift, rail-to-rail output instrumentation amplifier designed for portable and precision measurement applications such as bridge sensors, ECG, and weigh scales. It is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm, with a supply range of 1.8 V to 5.5 V and a quiescent current of 50 μA. The device offers a maximum offset voltage of 25 μV and drift of 0.1 μV/°C at gains of 100 or higher, a common-mode rejection ratio of at least 100 dB for gains of 10 or higher, and input bias current of 200 pA maximum. It operates over the temperature range of -40°C to +125°C, features RFI-filtered inputs, and sets gain via a single external resistor using the equation G = 1 + (100 kΩ / R_G).

Datasheet Summary
Powered by GS/AI

The INA333 is a micro-power, zero-drift, rail-to-rail output instrumentation amplifier designed for portable and precision measurement applications such as bridge sensors, ECG, and weigh scales. It is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm, with a supply range of 1.8 V to 5.5 V and a quiescent current of 50 μA. The device offers a maximum offset voltage of 25 μV and drift of 0.1 μV/°C at gains of 100 or higher, a common-mode rejection ratio of at least 100 dB for gains of 10 or higher, and input bias current of 200 pA maximum. It operates over the temperature range of -40°C to +125°C, features RFI-filtered inputs, and sets gain via a single external resistor using the equation G = 1 + (100 kΩ / R_G).

Suppliers

Company
Product
Description
Supplier Links
INA333 Low Power, Precision Instrumentation Amplifier - INA333AIDGKTG4 - Texas Instruments
Dallas, TX, United States
INA333 Low Power, Precision Instrumentation Amplifier
INA333AIDGKTG4
INA333 Low Power, Precision Instrumentation Amplifier INA333AIDGKTG4
Low Power, Precision Instrumentation Amplifier 8-VSSOP -40 to 125

Low Power, Precision Instrumentation Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333AIDGKTG4 - 776801-INA333AIDGKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333AIDGKTG4
776801-INA333AIDGKTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333AIDGKTG4 776801-INA333AIDGKTG4
Manufacturer: Texas Instruments Win Source Part Number: 776801-INA333AIDGKTG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 150kHz Amplifier Type: Instrumentation Current - Input Bias: 70pA Voltage - Input Offset: 10μV Family Name: INA333 Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 8-VSSOP Output Current per Channel: 40mA SR - Slew Rate: 0.16 V/μs Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V Alternative Parts (Cross-Reference): AD8231ACPZ; AD8231TCPZ-EP-R7; AD8231ACPZ-RL; MAX4208AUA; Introduction Date: May 01, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 776801-INA333AIDGKTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 150kHz
Amplifier Type: Instrumentation
Current - Input Bias: 70pA
Voltage - Input Offset: 10μV
Family Name: INA333
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 40mA
SR - Slew Rate: 0.16 V/μs
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): AD8231ACPZ; AD8231TCPZ-EP-R7; AD8231ACPZ-RL; MAX4208AUA;
Introduction Date: May 01, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power 150kHz Operational Amplifier IC
687-INA333AIDGKTG4
Low-Power 150kHz Operational Amplifier IC 687-INA333AIDGKTG4
Precision Instrumentation Amplifier, Low-Power, Zero-Drift, 150kHz BW, 100dB CMRR, VSSOP Product overview: INA333AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 150kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 150kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA333AIDGKTG4 can be used for catalog matching and distributor lookup.

Precision Instrumentation Amplifier, Low-Power, Zero-Drift, 150kHz BW, 100dB CMRR, VSSOP Product overview: INA333AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 150kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 150kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA333AIDGKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-52645-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-52645-2-ND
Instrumentation, Op Amps, Buffer Amps 296-52645-2-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA333AIDGKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA333AIDGKTG4
Instrumentation, OP Amps, Buffer Amps INA333AIDGKTG4
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA333AIDGKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA333AIDGKTG4
Integrated Circuits (ICs) - Linear - Amplifiers INA333AIDGKTG4
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333AIDGKTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA333AIDGKTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA333AIDGKTG4
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA333AIDGKTG4 776801-INA333AIDGKTG4 687-INA333AIDGKTG4 296-52645-2-ND INA333AIDGKTG4 INA333AIDGKTG4 INA333AIDGKTG4
Product Name INA333 Low Power, Precision Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333AIDGKTG4 Low-Power 150kHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
Supply Voltage (VS) 1.8 to 5.5 volts 5 volts 5.5 volts
IBIAS 2.00E-4 µA 7.00E-5 µA 7.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Amplifiers - 296-AMC1400QDWLRQ1CT-ND - DigiKey
Specs
Package Type SOIC; "8-SOIC (0.551"", 14.00mm Width)"
View Details
3 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
LM124A Quadruple Operational Amplifier - 7704302CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers