The INA826 is a precision instrumentation amplifier with a supply current of 200 µA, designed for single-supply operation from 3 V to 36 V or dual supplies from ±1.5 V to ±18 V. It features rail-to-rail output, input protection up to ±40 V, and a specified temperature range of -40°C to +125°C. The part is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm. Gain is set by an external resistor, with a maximum offset voltage of 150 µV and a gain drift of 35 ppm/°C for gains greater than 1. Common-mode rejection exceeds 100 dB at G = 10 and 84 dB at G = 1 across the full input range.
Precision, 200-?A Supply Current, 36-V Supply Instrumentation Amplifier 8-SOIC -40 to 125
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
1MHz Inst Amp, 1-Ch, 18V/36V, 150uV Vos, 84dB CMRR, SOIC Product overview: INA826AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA826AIDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 017312-INA826AIDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 1 V/μs
Current - Input Bias: 35nA
Voltage - Input Offset: 40μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 16mA
Alternative Parts (Cross-Reference): AD8422BRZ-R7; INA826AID; INA826AIDR; INA122U/2K5E4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
35nA 40uV 1MHz Single SOIC-8 Instrumentation OpAmps ROHS
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA826AIDR | 296-30238-6-ND | 687-INA826AIDR | 017312-INA826AIDR | INA826AIDR | INA826AIDR | INA826AIDR | INA826AIDR | INA826AIDR |
| Product Name | INA826 Precision, 200-?A Supply Current, 36-V Supply Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | 1MHz 18V 36V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA826AIDR | Operational Amplifier/Comparator >> Instrumentation OpAmps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||||
| CMRR | 120 dB | ||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 volts | 2.7 volts | ||||
| IBIAS | 0.0650 µA | 0.0350 µA | 0.0350 µA | 0.0350 µA | 0.0350 µA |