Manufacturer: Texas Instruments
Win Source Part Number: 1319479-INA290A1IDCK
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
-3db Bandwidth: 1.1 MHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 20 µA
Voltage - Input Offset: 5 µV
Current - Supply: 370µA
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 5-TSSOP, SC-70-5, SOT-353
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-INA290A1IDCKRCT,
Base Product Number: INA290
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 20 V
Current Sense Amplifier 1 Circuit SC-70-5
Current Sense Amplifier 1 Circuit SC-70-5
Current Sense Amplifier 1 Circuit SC-70-5
Ultra-Precise Op Amp, 120V, 1.1MHz, 5-Pin SC-70 Product overview: INA290A1IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120V, 1.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA290A1IDCKR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit SC-70-5
IC CURR SENSE 1 CIRCUIT SC70-5
IC CURR SENSE 1 CIRCUIT SC70-5
IC CURR SENSE 1 CIRCUIT SC70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319479-INA290A1IDCKR | 296-INA290A1IDCKRCT-ND | 687-INA290A1IDCKR | INA290A1IDCKR | INA290A1IDCKR | INA290A1IDCKR | INA290A1IDCKR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 120V 1.1MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Source Current (IS) | 0.3700 milliamps | 0.3700 milliamps | 0.3700 milliamps | 0.3700 milliamps | |||
| VOS | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||
| IBIAS | 20 µA | 20 µA | 20 µA | ||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs |