Amplifier IC 1-Channel (Mono) Class D 9-UTQFN (1.5x1.5)
Audio Amplifiers 2.9W Mono Clipless/ Filterless Audio Amp
IC AMP CLASS D MONO 2.65W 9UTQFN
Amplifier IC 1-Channel (Mono) Class D 9-UTQFN (1.5x1.5)
IC AMP CLASS D MONO 2.65W 9UTQFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 2521-IS31AP2145E-UTLS2-TR-ND | IS31AP2145E-UTLS2-TR | IS31AP2145E-UTLS2-TR | IS31AP2145E-UTLS2-TR | IS31AP2145E-UTLS2-TR |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Output Power | 2.65 watts | 2.65 watts | 2.65 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D |