Low Power, Precision Instrumentation Amplifier 8-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 142375-INA333AIDRGT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 150kHz
Amplifier Type: Instrumentation
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 50μA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Portable Devices, Industrial
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
Texas Instruments,INA333AI
50uA Zero-Drift Instrumentation Amp WSON
50uA Zero-Drift Instrumentation Amp WSON
150kHz Inst Amp, 100dB CMRR, 10uV Vos, 5.5V, 8-Pin WSON EP Product overview: INA333AIDRGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA333AIDRGT can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 8SON
IC INST AMP 1 CIRCUIT 8SON
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
IC INST AMP 1 CIRCUIT 8SON
AMP, INSTR, LOW PWR, 8SON; No. of Amplifiers:1 Amplifier; Input Offset Voltage:10µV; Slew Rate:0.16V/µs; Bandwidth:150kHz; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SON; No. of Pins:8Pins; Amplifier Output:Rail to Rail;RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | INA333AIDRGT | 142375-INA333AIDRGT | 296-24575-1-ND | 8136554P | 8136554 | 1219391 | 687-INA333AIDRGT | INA333AIDRGT | INA333AIDRGT | INA333AIDRGT | INA333AIDRGT | 28AH2673 |
| Product Name | INA333 Low Power, Precision Instrumentation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333AIDRGT | Instrumentation, Op Amps, Buffer Amps | Instrumentation Amplifiers | Instrumentation Amplifiers | Instrumentation Amplifiers | 150kHz 5.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Amp, Instr, Low Pwr, 8Son; No. Of Amplifiers Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | |||||||||||
| CMRR | 100 dB | |||||||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | |||||||
| IBIAS | 2.00E-4 µA | 7.00E-5 µA | 7.00E-5 µA | 7.00E-5 µA |