IC OP AMP 1CH 24-HTSSOP
IC OP AMP 1CH 24-HTSSOP
IC OP AMP 1CH 24-HTSSOP
Current Sense Amplifier 1 Circuit Single-Ended 24-HTSSOP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA254A2IPWARCT-ND | INA254A2IPWAR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps |
| Slew Rate | 2.4 V/µs | 2.4 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOP; "24-SOP (0.173"", 4.40mm Width) Exposed Pad" | SOP; 24-SOP (0.173\", 4.40mm Width) Exposed Pad |