Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA821IDRGR

Description
Win Source Part Number: 1357434-INA821IDRGR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Base Product Number: INA821 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply: 600µA Current - Output / Channel: 20 mA Number of Circuits: 1 -3db Bandwidth: 4.7 MHz Amplifier Type: Instrumentation Slew Rate: 2V/µs Current - Input Bias: 150 pA Voltage - Input Offset: 10 µV Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 1357434-INA821IDRGR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Base Product Number: INA821 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply: 600µA Current - Output / Channel: 20 mA Number of Circuits: 1 -3db Bandwidth: 4.7 MHz Amplifier Type: Instrumentation Slew Rate: 2V/µs Current - Input Bias: 150 pA Voltage - Input Offset: 10 µV Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1357434-INA821IDRGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1357434-INA821IDRGR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1357434-INA821IDRGR
Win Source Part Number: 1357434-INA821IDRGR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Base Product Number: INA821 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply: 600µA Current - Output / Channel: 20 mA Number of Circuits: 1 -3db Bandwidth: 4.7 MHz Amplifier Type: Instrumentation Slew Rate: 2V/µs Current - Input Bias: 150 pA Voltage - Input Offset: 10 µV Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1357434-INA821IDRGR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Base Product Number: INA821
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 600µA
Current - Output / Channel: 20 mA
Number of Circuits: 1
-3db Bandwidth: 4.7 MHz
Amplifier Type: Instrumentation
Slew Rate: 2V/µs
Current - Input Bias: 150 pA
Voltage - Input Offset: 10 µV
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Low-Power 4.7MHz Operational Amplifier IC - 687-INA821IDRGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 4.7MHz Operational Amplifier IC
687-INA821IDRGR
Low-Power 4.7MHz Operational Amplifier IC 687-INA821IDRGR
High bandwidth (4.7MHz), low noise (7nV/√Hz), precision (35µV), low-power, instrumentation amp 8-SON -40 to 125 Product overview: INA821IDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 4.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA821IDRGR can be used for catalog matching and distributor lookup.

High bandwidth (4.7MHz), low noise (7nV/√Hz), precision (35µV), low-power, instrumentation amp 8-SON -40 to 125 Product overview: INA821IDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 4.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA821IDRGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA821IDRGRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA821IDRGRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA821IDRGRCT-ND
Instrumentation Amplifier 1 Circuit 8-SON (3x3)

Instrumentation Amplifier 1 Circuit 8-SON (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA821IDRGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA821IDRGRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA821IDRGRDKR-ND
Instrumentation Amplifier 1 Circuit 8-SON (3x3)

Instrumentation Amplifier 1 Circuit 8-SON (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA821IDRGRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA821IDRGRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA821IDRGRTR-ND
Instrumentation Amplifier 1 Circuit 8-SON (3x3)

Instrumentation Amplifier 1 Circuit 8-SON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA821IDRGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA821IDRGR
Integrated Circuits (ICs) - Linear - Amplifiers INA821IDRGR
IC INST AMP 1 CIRCUIT 8SON

IC INST AMP 1 CIRCUIT 8SON

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA821IDRGR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA821IDRGR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA821IDRGR
IC INST AMP 1 CIRCUIT 8SON

IC INST AMP 1 CIRCUIT 8SON

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA821IDRGR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA821IDRGR
Instrumentation, OP Amps, Buffer Amps INA821IDRGR
IC INST AMP 1 CIRCUIT 8SON

IC INST AMP 1 CIRCUIT 8SON

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA821IDRGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA821IDRGR
Instrumentation, OP Amps, Buffer Amps INA821IDRGR
Instrumentation Amplifier 1 Circuit 8-SON (3x3)

Instrumentation Amplifier 1 Circuit 8-SON (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1357434-INA821IDRGR 687-INA821IDRGR 296-INA821IDRGRCT-ND INA821IDRGR INA821IDRGR INA821IDRGR INA821IDRGR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Low-Power 4.7MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.6000 milliamps 0.6000 milliamps 0.6000 milliamps 0.6000 milliamps
VOS 0.0100 millivolts 0.0100 millivolts 0.0100 millivolts
IBIAS 1.50E-4 µA 1.50E-4 µA 1.50E-4 µA
Slew Rate 2 V/µs 2 V/µs 2.00E-6 V/µs 2 V/µs 2 V/µs
Bandwidth 4.7 MHz 4.7 MHz 4.7 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648CQ - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
Operational Amplifier IC - 687-ALD1704SA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
View Details
2 suppliers