Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
-4-V to 110-V, 1.3-MHz, high precision current sense amplifier 5-SOT-23 -40 to 125 Product overview: INA281B1IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA281B1IDBVR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353430-INA281B1IDBV
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: INA281
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 1.5mA
Number of Circuits: 1
Amplifier Type: Current Sense
Slew Rate: 2.5V/µs
Gain Bandwidth Product: 1.3 MHz
Current - Input Bias: 20 µA
Voltage - Input Offset: 100 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 20 V
Current Sense Amplifier 1 Circuit SOT-23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA281B1IDBVRTR-ND | 687-INA281B1IDBVR | 1353430-INA281B1IDBVR | INA281B1IDBVR | INA281B1IDBVR | INA281B1IDBVR | INA281B1IDBVR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |||
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | Surface Mount | ||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts |