Low Power, Precision Instrumentation Amplifier 8-SON -40 to 125
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 087884-INA333AIDRGR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 150kHz
Amplifier Type: Instrumentation
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 10μV
Family Name: INA333
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 50μA
Channel Output Current: 40mA
Alternative Parts (Cross-Reference): AD8231ACPZ; MAX4208AUA; AD8231ACPZ-RL; MAX4208AUA+;
Introduction Date: June 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Precision Instrumentation Amp, 150kHz BW, 25uV Vos, 100dB CMRR, 50uA, SON Product overview: INA333AIDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, 50uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, 50uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA333AIDRGR can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 8SON
IC INST AMP 1 CIRCUIT 8SON
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
IC INST AMP 1 CIRCUIT 8SON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA333AIDRGR | 296-41266-2-ND | 087884-INA333AIDRGR | 687-INA333AIDRGR | INA333AIDRGR | INA333AIDRGR | INA333AIDRGR | INA333AIDRGR |
| Product Name | INA333 Low Power, Precision Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333AIDRGR | 150kHz 50uA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | |||||||
| CMRR | 100 dB | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5 volts | 1.8 volts | 1.8 volts | |||
| IBIAS | 2.00E-4 µA | 7.00E-5 µA | 7.00E-5 µA | 7.00E-5 µA |