Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA4181A1QPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1321086-INA4181A1QPW RQ1 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 2,000 Mounting: Surface Mount Output Type: Differential, Rail-to-Rail -3db Bandwidth: 350 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Gain Bandwidth Product: 350 kHz Current - Input Bias: 75 µA Voltage - Input Offset: 100 µV Current - Output / Channel: 8 mA Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51188-2,296-5118 8-1,INA4181A1QPWRQ1- ND,296-51188-6 Base Product Number: INA4181 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1321086-INA4181A1QPW RQ1 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 2,000 Mounting: Surface Mount Output Type: Differential, Rail-to-Rail -3db Bandwidth: 350 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Gain Bandwidth Product: 350 kHz Current - Input Bias: 75 µA Voltage - Input Offset: 100 µV Current - Output / Channel: 8 mA Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51188-2,296-5118 8-1,INA4181A1QPWRQ1- ND,296-51188-6 Base Product Number: INA4181 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321086-INA4181A1QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321086-INA4181A1QPWRQ1
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321086-INA4181A1QPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1321086-INA4181A1QPW RQ1 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 2,000 Mounting: Surface Mount Output Type: Differential, Rail-to-Rail -3db Bandwidth: 350 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Gain Bandwidth Product: 350 kHz Current - Input Bias: 75 µA Voltage - Input Offset: 100 µV Current - Output / Channel: 8 mA Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51188-2,296-5118 8-1,INA4181A1QPWRQ1- ND,296-51188-6 Base Product Number: INA4181 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1321086-INA4181A1QPWRQ1
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 350 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 75 µA
Voltage - Input Offset: 100 µV
Current - Output / Channel: 8 mA
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51188-2,296-51188-1,INA4181A1QPWRQ1-ND,296-51188-6
Base Product Number: INA4181
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now
 - INA4181A1QPWRQ1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 150uV Offset-Max, PDSO20

Operational Amplifier, 4 Func, 150uV Offset-Max, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
Automotive Quad 26V 350kHz Operational Amplifier IC
687-INA4181A1QPWRQ1
Automotive Quad 26V 350kHz Operational Amplifier IC 687-INA4181A1QPWRQ1
AEC-Q100, 26V, quad channel, bi-directional, 350kHz current sense amplifier 20-TSSOP -40 to 125 Product overview: INA4181A1QPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 26V, 350kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4181A1QPWRQ1 can be used for catalog matching and distributor lookup.

AEC-Q100, 26V, quad channel, bi-directional, 350kHz current sense amplifier 20-TSSOP -40 to 125 Product overview: INA4181A1QPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 26V, 350kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4181A1QPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51188-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51188-1-ND
Instrumentation, Op Amps, Buffer Amps 296-51188-1-ND
Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 20-TSSOP

Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 20-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51188-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51188-6-ND
Instrumentation, Op Amps, Buffer Amps 296-51188-6-ND
Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 20-TSSOP

Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 20-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51188-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51188-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51188-2-ND
Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 20-TSSOP

Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA4181A1QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA4181A1QPWRQ1
Integrated Circuits (ICs) - Linear - Amplifiers INA4181A1QPWRQ1
IC CURR SENSE 1 CIRCUIT 20TSSOP

IC CURR SENSE 1 CIRCUIT 20TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA4181A1QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA4181A1QPWRQ1
Instrumentation, OP Amps, Buffer Amps INA4181A1QPWRQ1
Current Sense Amplifier 4 Circuit Differential, Rail-to-Rail 20-TSSOP

Current Sense Amplifier 4 Circuit Differential, Rail-to-Rail 20-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA4181A1QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA4181A1QPWRQ1
Instrumentation, OP Amps, Buffer Amps INA4181A1QPWRQ1
Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 20-TSSOP

Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA4181A1QPWRQ1
Current Sense Amplifiers INA4181A1QPWRQ1
Current Sense Amplifiers Automotive, Quad-channel, 26V bi-directional current sense amplifier for cost-sensitive systems 20-TSSOP -40 to 125

Current Sense Amplifiers Automotive, Quad-channel, 26V bi-directional current sense amplifier for cost-sensitive systems 20-TSSOP -40 to 125

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA4181A1QPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA4181A1QPWRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA4181A1QPWRQ1
IC CURR SENSE 1 CIRCUIT 20TSSOP

IC CURR SENSE 1 CIRCUIT 20TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA4181A1QPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA4181A1QPWRQ1
Instrumentation, OP Amps, Buffer Amps INA4181A1QPWRQ1
IC CURR SENSE 1 CIRCUIT 20TSSOP

IC CURR SENSE 1 CIRCUIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1321086-INA4181A1QPWRQ1 INA4181A1QPWRQ1 687-INA4181A1QPWRQ1 296-51188-1-ND INA4181A1QPWRQ1 INA4181A1QPWRQ1 INA4181A1QPWRQ1 INA4181A1QPWRQ1 INA4181A1QPWRQ1 INA4181A1QPWRQ1
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Automotive Quad 26V 350kHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Current Sense Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
VOS 0.1000 millivolts 0.1000 millivolts 0.1000 millivolts 0.1000 millivolts
IBIAS 75 µA 75 µA 75 µA 75 µA
GBW 0.3500 MHz 0.3500 MHz 0.3500 MHz
Slew Rate 2 V/µs 2 V/µs 2.00E-6 V/µs 2 V/µs 2 V/µs 2 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA117 High Common-Mode Voltage Difference Amplifier - INA117SM - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
9 suppliers
Op Amps - 1832034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Analog - MTLM108AMH - Micross Components, Inc.
Micross Components, Inc.
View Details