Win Source Part Number: 999825-INA821IDR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
-3db Bandwidth: 4.7 MHz
Amplifier Type: Instrumentation
Slew Rate: 2V/µs
Current - Input Bias: 150 pA
Voltage - Input Offset: 10 µV
Current - Supply: 600µA
Current - Output / Channel: 20 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-INA821IDRTR,296-
Base Product Number: INA821
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
High bandwidth (4.7MHz), low noise (7nV/√Hz), precision (35µV), low-power, instrumentation amp 8-SOIC -40 to 125 Product overview: INA821IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4.7MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 4.7MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA821IDR can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
150pA 10uV 4.7MHz Single SOIC-8 Instrumentation OpAmps ROHS
IC INST AMP 1 CIRCUIT 8SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 999825-INA821IDR | 687-INA821IDR | 296-INA821IDRCT-ND | INA821IDR | INA821IDR | INA821IDR | INA821IDR | INA821IDR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Low-Power 4.7MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier/Comparator >> Instrumentation OpAmps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | ||||
| VOS | 0.0100 millivolts | 0.0100 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||
| IBIAS | 1.50E-4 µA | 1.50E-4 µA | 1.50E-4 µA | 1.50E-4 µA | ||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | |||
| Bandwidth | 4.7 MHz | 4.7 MHz | 4.7 MHz |