Current Sense Amplifier 1 Circuit 20-TSSOP
IC OP AMP 1CH 20-TSSOP
IC OP AMP 1CH 20-TSSOP
IC CURR SENSE 1 CIRCUIT 20TSSOP
IC CURR SENSE 1 CIRCUIT 20TSSOP
IC CURR SENSE 1 CIRCUIT 20TSSOP
Current Sense Amplifier 1 Circuit 20-TSSOP
Current Sense Amplifiers AEC-Q100, 80V, low-/high-side, bi-dir, CSA w/PWM rejection & precision integrated shunt resistor 20-TSSOP -40 to 125
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA253A3QPWRQ1TR-ND | INA253A3QPWRQ1 | INA253A3QPWRQ1 | INA253A3QPWRQ1 | INA253A3QPWRQ1 | INA253A3QPWRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | |||
| Slew Rate | 2.4 V/µs | 2.40E-6 V/µs | 2.4 V/µs | 2.4 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage (VS) | 2.7 volts | 2.7 volts |