Micropower Single-Supply CMOS Instrumentation Amplifier 8-VSSOP -55 to 125
Instrumentation Amp, 500kHz BW, 10pA Ib, 2.5-5.5V, 40uA, VSSOP Product overview: INA322EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 5.5V, 40uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500kHz, 5.5V, 40uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA322EA/2K5 can be used for catalog matching and distributor lookup.
IC OP AMP 1CH 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OP AMP 1CH 8-VSSOP
Instrumentation Amplifier, 1 Func, 10000uV Offset-Max, 0.5MHz Band Width, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 068892-INA322EA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 500kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 40μA
Channel Output Current: 16mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA322EA/2K5 | 687-INA322EA/2K5 | 296-INA322EA/2K5CT-ND | INA322EA/2K5 | 068892-INA322EA/2K5 | INA322EA/2K5 | INA322EA/2K5 | INA322EA/2K5 |
| Product Name | INA322 Micropower Single-Supply CMOS Instrumentation Amplifier | 500kHz 5.5V 40uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA322EA/2K5 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 5 to 1000 V/V | |||||||
| CMRR | 60 dB | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||||
| IBIAS | 1.00E-5 µA | 5.00E-7 µA | 5.00E-7 µA |