Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-eTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-eTSSOP
Audio Amp Speaker 1-CH Mono/2-CH Stereo 40W Class-D 28-Pin TSSOP EP T/R Product overview: IS31AP2110-ZLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 40W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP2110-ZLS2-
Manufacturer: Lumissil Microsystems
Win Source Part Number: 875354-IS31AP2110-ZL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-eTSSOP
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IS31AP2110
Categories: Integrated Circuits (ICs)
Case / Package: 28-eTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 706-1457-6, IS31AP2110-ZLS2-TR-N
IC AMP D MONO/STER 15W 28ETSSOP
Audio Amplifiers 20W Stero ClassD with Power limit
IC AMP D MONO/STER 15W 28ETSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-eTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 2521-IS31AP2110-ZLS2-TR-ND | 742-IS31AP2110-ZLS2-TR | 875354-IS31AP2110-ZLS2-TR | IS31AP2110-ZLS2-TR | IS31AP2110-ZLS2-TR | IS31AP2110-ZLS2-TR | IS31AP2110-ZLS2-TR |
| Product Name | Audio Amplifiers | 40W TSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - IS31AP2110-ZLS2-TR | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 8 to 26 volts | 26 to 8 volts | 8 to 26 volts | ||||
| Output Power | 15 watts | 15 watts | 15 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D |