Texas Instruments INA333 Low Power, Precision Instrumentation Amplifier INA333AIDGKT

Description
Low Power, Precision Instrumentation Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Low Power, Precision Instrumentation Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA333 Low Power, Precision Instrumentation Amplifier - INA333AIDGKT - Texas Instruments
Dallas, TX, United States
INA333 Low Power, Precision Instrumentation Amplifier
INA333AIDGKT
INA333 Low Power, Precision Instrumentation Amplifier INA333AIDGKT
Low Power, Precision Instrumentation Amplifier 8-VSSOP -40 to 125

Low Power, Precision Instrumentation Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
150kHz Operational Amplifier IC - 687-INA333AIDGKT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150kHz Operational Amplifier IC
687-INA333AIDGKT
150kHz Operational Amplifier IC 687-INA333AIDGKT
1-Ch Instrumentation Amp, 150kHz BW, 25uV Vos, 100dB CMRR, VSSOP Product overview: INA333AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA333AIDGKT can be used for catalog matching and distributor lookup.

1-Ch Instrumentation Amp, 150kHz BW, 25uV Vos, 100dB CMRR, VSSOP Product overview: INA333AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA333AIDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333AIDGKT - 144007-INA333AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333AIDGKT
144007-INA333AIDGKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333AIDGKT 144007-INA333AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 144007-INA333AIDGKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 150kHz Amplifier Type: Instrumentation Slew Rate: 0.16 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 50μA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Sensing & Instrumentation, Medical, Portable Devices, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 144007-INA333AIDGKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 150kHz
Amplifier Type: Instrumentation
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 50μA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Sensing & Instrumentation, Medical, Portable Devices, Test & Measurement

Buy Now Datasheet
 - INA333AIDGKT - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 25uV Offset-Max, 0.15MHz Band Width, PDSO8

Instrumentation Amplifier, 1 Func, 25uV Offset-Max, 0.15MHz Band Width, PDSO8

Supplier's Site Datasheet
Instrumentation Amplifiers - 7044032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
7044032
Instrumentation Amplifiers 7044032
Lo Power, Precision Instrument Amplifier

Lo Power, Precision Instrument Amplifier

Supplier's Site
Instrumentation Amplifiers - 7044032P - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
7044032P
Instrumentation Amplifiers 7044032P
Lo Power, Precision Instrument Amplifier

Lo Power, Precision Instrument Amplifier

Supplier's Site
Instrumentation Amplifiers - 9236683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
9236683
Instrumentation Amplifiers 9236683
Lo Power, Precision Instrument Amplifier

Lo Power, Precision Instrument Amplifier

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-23565-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23565-2-ND
Instrumentation, Op Amps, Buffer Amps 296-23565-2-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23565-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23565-1-ND
Instrumentation, Op Amps, Buffer Amps 296-23565-1-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23565-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23565-6-ND
Instrumentation, Op Amps, Buffer Amps 296-23565-6-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333AIDGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA333AIDGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA333AIDGKT
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA333AIDGKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA333AIDGKT
Instrumentation, OP Amps, Buffer Amps INA333AIDGKT
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Inst Amp, Z Drift, R/r, 50Ua, 8Vssop; No. Of Amplifiers Texas Instruments - 33AH3969 - Newark, An Avnet Company
Chicago, IL, United States
Inst Amp, Z Drift, R/r, 50Ua, 8Vssop; No. Of Amplifiers Texas Instruments
33AH3969
Inst Amp, Z Drift, R/r, 50Ua, 8Vssop; No. Of Amplifiers Texas Instruments 33AH3969
INST AMP, Z DRIFT, R/R, 50UA, 8VSSOP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:25µV; Slew Rate:0.16V/µs; Bandwidth:150kHz; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

INST AMP, Z DRIFT, R/R, 50UA, 8VSSOP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:25µV; Slew Rate:0.16V/µs; Bandwidth:150kHz; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

Supplier's Site
Inst Amp, Z Drift, R/r, 50Ua, 8Vssop; No. Of Amplifiers Texas Instruments - 34AH0844 - Newark, An Avnet Company
Chicago, IL, United States
Inst Amp, Z Drift, R/r, 50Ua, 8Vssop; No. Of Amplifiers Texas Instruments
34AH0844
Inst Amp, Z Drift, R/r, 50Ua, 8Vssop; No. Of Amplifiers Texas Instruments 34AH0844
INST AMP, Z DRIFT, R/R, 50UA, 8VSSOP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:25µV; Slew Rate:0.16V/µs; Bandwidth:150kHz; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

INST AMP, Z DRIFT, R/R, 50UA, 8VSSOP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:25µV; Slew Rate:0.16V/µs; Bandwidth:150kHz; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA333AIDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA333AIDGKT
Instrumentation, OP Amps, Buffer Amps INA333AIDGKT
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA333AIDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA333AIDGKT
Integrated Circuits (ICs) - Linear - Amplifiers INA333AIDGKT
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number INA333AIDGKT 687-INA333AIDGKT 144007-INA333AIDGKT INA333AIDGKT 7044032 7044032P 296-23565-2-ND INA333AIDGKT INA333AIDGKT 33AH3969 INA333AIDGKT INA333AIDGKT
Product Name INA333 Low Power, Precision Instrumentation Amplifier 150kHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333AIDGKT Instrumentation Amplifiers Instrumentation Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Inst Amp, Z Drift, R/r, 50Ua, 8Vssop; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
IBIAS 2.00E-4 µA 7.00E-5 µA 7.00E-5 µA 7.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Dual 135MHz 500V Operational Amplifier IC - 687-CLC428AJE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 8
View Details
4 suppliers
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
8 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117KUG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
6 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers