Manufacturer: Texas Instruments
Win Source Part Number: 874605-INA250A3PWR
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit - 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA250A3
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-43803-1, 296-43803-2, 296-43803-6
36V, bi-directional, precision current sense amplifier w/int. shunt resistor 16-TSSOP -40 to 125 Product overview: INA250A3PWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA250A3PWR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 16-TSSOP
Current Sense Amplifier 1 Circuit 16-TSSOP
Current Sense Amplifier 1 Circuit 16-TSSOP
CURRENT SHUNT MONITOR, 35KHZ, TSSOP-16; No. of Amplifiers:1 Amplifier; Input Bias Current:28µA; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:35kHz; SupplyRoHS Compliant: Yes
IC CURR SENSE 1 CIRCUIT 16TSSOP
Current Sense Amplifier 1 Circuit 16-TSSOP
IC CURR SENSE 1 CIRCUIT 16TSSOP
IC CURR SENSE 1 CIRCUIT 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 874605-INA250A3PWR | 687-INA250A3PWR | 296-43803-6-ND | 28AH2658 | INA250A3PWR | INA250A3PWR | INA250A3PWR | INA250A3PWR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA250A3PWR | 36V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Current Shunt Monitor, 35Khz, Tssop-16; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SSOP; SOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173, 4.40mm Width) | |||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |||||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | ||||
| Supply Voltage (VS) | 2.7 volts | 36 volts |