IC OP AMP 1CH 8-WSON
IC OP AMP 1CH 8-WSON
IC OP AMP 1CH 8-WSON
Instrumentation Amplifier 1 Circuit No 8-WSON (2x2)
TINY (1.5-MM 2-MM) LOW-POWER (10
TINY (1.5-MM 2-MM) LOW-POWER (10
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA351CDSIDSGRDKR-ND | INA351CDSIDSGR | INA351CDSIDSGR | INA351CDSIDSGR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.1100 milliamps | 0.1100 milliamps | ||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Surface Mount | -40degC ~ 125degC |
| Number of Pins | 8 |