Win Source Part Number: 1357431-INA253A3IPWR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Zero-Drift
Product Status: Active
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: INA253
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 1.8mA
Number of Circuits: 1
-3db Bandwidth: 350 kHz
Amplifier Type: Current Sense
Slew Rate: 2.4V/µs
Current - Input Bias: 90 µA
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
80V, bi-directional, precision current sense amp w/pwm rejection & int. shunt resistor 20-TSSOP -40 to 125 Product overview: INA253A3IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA253A3IPWR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 20-TSSOP
Current Sense Amplifiers 80V, 15A precision integrated-shunt high-accuracy current sense amplifier w/ enhanced PWM rejection 20-TSSOP -40 to 125
IC CURR SENSE 1 CIRCUIT 20TSSOP
Current Sense Amplifier 1 Circuit 20-TSSOP
IC CURR SENSE 1 CIRCUIT 20TSSOP
IC CURR SENSE 1 CIRCUIT 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1357431-INA253A3IPWR | 687-INA253A3IPWR | 296-INA253A3IPWRTR-ND | INA253A3IPWR | INA253A3IPWR | INA253A3IPWR | INA253A3IPWR | INA253A3IPWR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 80V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | ||||
| IBIAS | 90 µA | 90 µA | 90 µA | |||||
| Slew Rate | 2.4 V/µs | 2.4 V/µs | 2.4 V/µs | 2.4 V/µs | 2.40E-6 V/µs | |||
| Bandwidth | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |