Win Source Part Number: 1349074-INA280A2IDCK
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Gain Bandwidth Product: 1.1 MHz
Current - Input Bias: 20 µA
Voltage - Input Offset: 15 µV
Current - Supply: 370µA
Mounting Type: Surface Mount
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: INA280
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 20 V
IC CURR SENSE 1 CIRCUIT SC70-5 Product overview: INA280A2IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA280A2IDCKR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit SC-70-5
Current Sense Amplifier 1 Circuit SC-70-5
Current Sense Amplifier 1 Circuit SC-70-5
IC CURR SENSE 1 CIRCUIT SC70-5
IC CURR SENSE 1 CIRCUIT SC70-5
Current Sense Amplifier 1 Circuit SC-70-5
IC CURR SENSE 1 CIRCUIT SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1349074-INA280A2IDCKR | 687-INA280A2IDCKR | 296-INA280A2IDCKRTR-ND | INA280A2IDCKR | INA280A2IDCKR | INA280A2IDCKR | INA280A2IDCKR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.3700 milliamps | 0.3700 milliamps | 0.3700 milliamps | 0.3700 milliamps | |||
| VOS | 0.0150 millivolts | 0.0150 millivolts | 0.0150 millivolts | ||||
| IBIAS | 20 µA | 20 µA | 20 µA | ||||
| GBW | 1.1 MHz | 1.1 MHz | 1.1 MHz | ||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs |