Texas Instruments High-Performance Analog Operational Amplifier IC INA290A2QDCKRQ1

Description
IC CURR SENSE 1 CIRCUIT SC70-5 Product overview: INA290A2QDCKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA290A2QDCKRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CURR SENSE 1 CIRCUIT SC70-5 Product overview: INA290A2QDCKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA290A2QDCKRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-INA290A2QDCKRQ1
Operational Amplifier IC 687-INA290A2QDCKRQ1
IC CURR SENSE 1 CIRCUIT SC70-5 Product overview: INA290A2QDCKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA290A2QDCKRQ1 can be used for catalog matching and distributor lookup.

IC CURR SENSE 1 CIRCUIT SC70-5 Product overview: INA290A2QDCKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA290A2QDCKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA290A2QDCKRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA290A2QDCKRQ1DKR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA290A2QDCKRQ1DKR-ND
Current Sense Amplifier 1 Circuit SC-70-5

Current Sense Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA290A2QDCKRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA290A2QDCKRQ1TR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA290A2QDCKRQ1TR-ND
Current Sense Amplifier 1 Circuit SC-70-5

Current Sense Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA290A2QDCKRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA290A2QDCKRQ1CT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA290A2QDCKRQ1CT-ND
Current Sense Amplifier 1 Circuit SC-70-5

Current Sense Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319483-INA290A2QDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319483-INA290A2QDCKRQ1
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319483-INA290A2QDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1319483-INA290A2QDCK RQ1 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount Amplifier Type: Current Sense Slew Rate: 2V/µs Gain Bandwidth Product: 1.1 MHz Current - Input Bias: 20 µA Voltage - Input Offset: 3 µV Current - Supply: 370µA Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 5-TSSOP, SC-70-5, SOT-353 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 296-INA290A2QDCKRQ1T R,296-INA290A2QDCKRQ 1DKR,296-INA290A2QDC KRQ1CT Base Product Number: INA290 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 20 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319483-INA290A2QDCKRQ1
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Gain Bandwidth Product: 1.1 MHz
Current - Input Bias: 20 µA
Voltage - Input Offset: 3 µV
Current - Supply: 370µA
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 5-TSSOP, SC-70-5, SOT-353
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 296-INA290A2QDCKRQ1TR,296-INA290A2QDCKRQ1DKR,296-INA290A2QDCKRQ1CT
Base Product Number: INA290
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 20 V

Buy Now
Operational Amplifier/Comparator >> Current-Sensing Amplifiers - INA290A2QDCKRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Current-Sensing Amplifiers
INA290A2QDCKRQ1
Operational Amplifier/Comparator >> Current-Sensing Amplifiers INA290A2QDCKRQ1
Single SC-70-5 Current-Sensing Amplifiers ROHS

Single SC-70-5 Current-Sensing Amplifiers ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA290A2QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA290A2QDCKRQ1
Integrated Circuits (ICs) - Linear - Amplifiers INA290A2QDCKRQ1
IC CURR SENSE 1 CIRCUIT SC70-5

IC CURR SENSE 1 CIRCUIT SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA290A2QDCKRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA290A2QDCKRQ1
Instrumentation, OP Amps, Buffer Amps INA290A2QDCKRQ1
IC CURR SENSE 1 CIRCUIT SC70-5

IC CURR SENSE 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA290A2QDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA290A2QDCKRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA290A2QDCKRQ1
IC CURR SENSE 1 CIRCUIT SC70-5

IC CURR SENSE 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA290A2QDCKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA290A2QDCKRQ1
Instrumentation, OP Amps, Buffer Amps INA290A2QDCKRQ1
Current Sense Amplifier 1 Circuit SC-70-5

Current Sense Amplifier 1 Circuit SC-70-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-INA290A2QDCKRQ1 296-INA290A2QDCKRQ1DKR-ND 1319483-INA290A2QDCKRQ1 INA290A2QDCKRQ1 INA290A2QDCKRQ1 INA290A2QDCKRQ1 INA290A2QDCKRQ1 INA290A2QDCKRQ1
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Current-Sensing Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 20 volts 20 volts 2.7 volts
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs 2 V/µs 2 V/µs
Bandwidth 1.1 MHz 1.1 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data