The INA826AIDGKR is a precision instrumentation amplifier designed for low power consumption, with a supply current of 200 µA and a wide supply voltage range from 3 V to 36 V for single supply and ±1.5 V to ±18 V for dual supply configurations. It features a low offset voltage of 150 µV maximum and excellent common-mode rejection ratio (CMRR) of over 100 dB at a gain of 10, making it suitable for applications requiring high accuracy. The amplifier has a bandwidth of 1 MHz at a gain of 1 and 60 kHz at a gain of 100, with a noise level of 18 nV/,àöHz for gains greater than or equal to 100. The device is protected against input voltages up to ±40 V and is specified for operation over a temperature range of -40°C to +125°C. It is available in an 8-pin VSSOP package, making it suitable for compact designs. Applications include analog input modules, flow transmitters, and medical equipment such as ECGs.
Precision, 200-?A Supply Current, 36-V Supply Instrumentation Amplifier 8-VSSOP -40 to 125
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
1MHz Inst Amp, 1-Ch, 18V/36V, 150uV Vos, 100kR, VSSOP Product overview: INA826AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA826AIDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 017311-INA826AIDGKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 1 V/μs
Current - Input Bias: 35nA
Voltage - Input Offset: 40μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 16mA
Alternative Parts (Cross-Reference): AD8220WARMZ-R7; INA826AIDGK; INA826SIDRCR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC, INSTR AMP, 1MHZ, 130BD, VSSOP-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:40µV; Slew Rate:1V/µs; Bandwidth:1MHz; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; RoHS Compliant: Yes
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
35nA 40uV 1MHz Single MSOP-8 Instrumentation OpAmps ROHS
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA826AIDGKR | 296-29663-1-ND | 687-INA826AIDGKR | 017311-INA826AIDGKR | INA826AIDGKR | INA826AIDGKR | INA826AIDGKR | 28AH2676 | INA826AIDGKR | INA826AIDGKR |
| Product Name | INA826 Precision, 200-?A Supply Current, 36-V Supply Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | 1MHz 18V 36V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA826AIDGKR | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Instr Amp, 1Mhz, 130Bd, Vssop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Instrumentation OpAmps |
| RoHS Compliant | RoHS | |||||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | |||||||||
| CMRR | 120 dB | |||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 volts | ||||||
| IBIAS | 0.0650 µA | 0.0350 µA | 0.0350 µA | 0.0350 µA | 0.0350 µA |