Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
AEC-Q100, -4-V to 110-V, 1.3-MHz current sense amplifier 5-SOT-23 -40 to 125 Product overview: INA281A3QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA281A3QDBVRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319487-INA281A3QDBV
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Amplifier Type: Current Sense
Slew Rate: 2.5V/µs
Gain Bandwidth Product: 1.3 MHz
Current - Input Bias: 20 µA
Voltage - Input Offset: 100 µV
Current - Supply: 1.5mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-INA281A3QDBVRQ1D
Base Product Number: INA281
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 20 V
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifier 1 Circuit SOT-23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA281A3QDBVRQ1DKR-ND | 687-INA281A3QDBVRQ1 | 1319487-INA281A3QDBVRQ1 | INA281A3QDBVRQ1 | INA281A3QDBVRQ1 | INA281A3QDBVRQ1 | INA281A3QDBVRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Automotive SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |||
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs | 2.5 V/µs | 2.5 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 | Surface Mount | ||
| Standards | RoHS | RoHS |