Manufacturer: Texas Instruments
Win Source Part Number: 1321638-INA4181A2IPW
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 210 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 75 µA
Voltage - Input Offset: 100 µV
Current - Supply: 690µA
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-49082-6,296-4908
Base Product Number: INA4181
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
26V, quad channel, bi-directional, 350kHz current sense amplifier 20-TSSOP -40 to 125 Product overview: INA4181A2IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 26V, 350kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 26V, 350kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4181A2IPWR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP
Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP
Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP
IC CURR SENSE 4 CIRCUIT 20TSSOP
IC CURR SENSE 4 CIRCUIT 20TSSOP
Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP
Current Sense Amplifiers Quad-channel, 26V bi-directional current sense amplifier for cost-sensitive systems 20-TSSOP -40 to 125
IC CURR SENSE 4 CIRCUIT 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1321638-INA4181A2IPWR | 687-INA4181A2IPWR | 296-49082-1-ND | INA4181A2IPWR | INA4181A2IPWR | INA4181A2IPWR | INA4181A2IPWR | INA4181A2IPWR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Quad 26V 350kHz TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Source Current (IS) | 0.6900 milliamps | 0.6900 milliamps | 0.6900 milliamps | 0.6900 milliamps | ||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| IBIAS | 75 µA | 75 µA | 75 µA | |||||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | 2 V/µs |