TINY (2-MM 2-MM), LOW-POWER (100 Product overview: INA350ABSIDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA350ABSIDDFR can be used for catalog matching and distributor lookup.
Category: Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Manufacturer: Texas Instruments
Package: Tape & Reel (TR) \Cut Tape (CT)
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: SOT-23-8
Product Status: Active
Instrumentation Amplifier 1 Circuit TSOT-23-8
Instrumentation Amplifier 1 Circuit TSOT-23-8
Instrumentation Amplifier 1 Circuit TSOT-23-8
TINY (2-MM 2-MM), LOW-POWER (100
TINY (2-MM 2-MM), LOW-POWER (100
TINY (2-MM 2-MM), LOW-POWER (100
1pA 200uV 25kHz Single TSOT-23-8 Instrumentation OpAmps ROHS
Instrumentation Amplifier 1 Circuit TSOT-23-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA350ABSIDDFR | 296-INA350ABSIDDFRDKR-ND | INA350ABSIDDFR | INA350ABSIDDFR | INA350ABSIDDFR | INA350ABSIDDFR | INA350ABSIDDFR | |
| Product Name | Low-Power Operational Amplifier IC | Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Instrumentation OpAmps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 5.5 volts | 1.7 volts | |||||
| Slew Rate | 0.1000 V/µs | 0.1000 V/µs | 1.00E-7 V/µs | 0.1000 V/µs | 0.1000 V/µs | |||
| Bandwidth | 0.0250 MHz | 0.0250 MHz | 0.0250 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |