The INA330 is a precision amplifier designed for thermistor-based temperature control in optical networking applications, providing thermistor excitation and generating an output voltage proportional to resistance difference using only one precision resistor. It operates from a single +2.7V to +5.5V supply, features a 0.009°C temperature error over -40°C to +85°C, and comes in an MSOP-10 package. It offers a voltage output swing within 10mV of the rails, low 1/f noise, and is specified for industrial temperature operation from -40°C to +85°C with extended operation to +125°C.
Thermistor Signal Amplifier for Temperature Control 10-VSSOP -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail 10-VSSOP
1-Ch Precision Amplifier, 1kHz BW, 60uV Vos, 2.7-5.5V, VSSOP Product overview: INA330AIDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA330AIDGSR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 10-VSSOP
IC OPAMP GP 1 CIRCUIT 10VSSOP
IC OPAMP GP 1 CIRCUIT 10VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA330AIDGSR | INA330AIDGSR-ND | 687-INA330AIDGSR | INA330AIDGSR | INA330AIDGSR | INA330AIDGSR |
| Product Name | INA330 Thermistor Signal Amplifier for Temperature Control | Instrumentation, Op Amps, Buffer Amps | 1kHz 5.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||
| Package Type | VSSOP | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount | |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |