Manufacturer: Texas Instruments
Win Source Part Number: 1319829-INA253A3IPW
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 1
Standard Package: 70
Mounting: Surface Mount
-3db Bandwidth: 350 kHz
Amplifier Type: Current Sense
Slew Rate: 2.4V/µs
Current - Input Bias: 90 pA
Current - Supply: 1.8mA
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-53072
Base Product Number: INA253
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
Current Sense Amplifier 1 Circuit 20-TSSOP
80V, bi-directional, precision current sense amp w/pwm rejection & int. shunt resistor 20-TSSOP -40 to 125 Product overview: INA253A3IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA253A3IPW can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 20-TSSOP
IC CURR SENSE 1 CIRCUIT 20TSSOP
IC CURR SENSE 1 CIRCUIT 20TSSOP
Current Sense Amplifiers 80V, 15A precision integrated-shunt high-accuracy current sense amplifier w/ enhanced PWM rejection 20-TSSOP -40 to 125
IC CURR SENSE 1 CIRCUIT 20TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319829-INA253A3IPW | 296-53072-ND | 687-INA253A3IPW | INA253A3IPW | INA253A3IPW | INA253A3IPW | INA253A3IPW | INA253A3IPW |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 80V TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | ||||
| IBIAS | 9.00E-5 µA | 9.00E-5 µA | 9.00E-5 µA | |||||
| Slew Rate | 2.4 V/µs | 2.4 V/µs | 2.4 V/µs | 2.4 V/µs | 2.40E-6 V/µs | |||
| Bandwidth | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz |